Status: | Production |
---|---|
Series: | AD8469 |
RoHS: | Compliant |
Qualified for automotive applications |
Fully specified rail-to-rail at VCC = 2.5 V to 5.5 V |
Input common-mode voltage: |
VEE − 0.2 V to VCC + 0.2 V |
Low glitch TTL-/CMOS-compatible output stage |
40 ns propagation delay |
Low power: 1.4 mW at 2.5 V |
Shutdown pin |
Programmable hysteresis |
Power supply rejection better than −50 dB |
−40°C to +125°C operation |
RRI Single Channel, TTL/CMOS O | Analog Devices |
Comparator, Msop-8, -40 To 125Deg C | Newark Electronics |
COMPARATOR, MSOP-8, -40 TO 125DEG C | element14 |
COMPARATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8469WBRMZ?
Additional datasheets, footprints and schematics for AD8469WBRMZ are listed on our Part Details page. You can also find images and similar parts to AD8469WBRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8469WBRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8469WBRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8469WBRMZ fall under?
The AD8469WBRMZ is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to AD8469WBRMZ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8469WBRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8469WBRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8469WBRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8469WBRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8469WBRMZ often in real-time on the comparison pages.
What if I can't find stock of AD8469WBRMZ?
You can fill out our help required form which you can use to request a quote for AD8469WBRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.