AD8468WBKSZ Amplifiers & Comparators by Analog Devices

IC COMPARATOR TTL/CMOS SC70-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8468 is a fast comparator fabricated on XFCB2.0, an Analog Devices, Inc., proprietary process. This comparator is exceptionally versatile and easy to use. Features include an input range from −0.2 V to VCC + 0.2 V, low noise, TTL-/CMOS- compatible output drivers, and shutdown inputs. The device offers 40 ns propagation delays driving a 15 pF load with 10 mV overdrive on 500 µA typical supply current. A flexible power supply scheme allows the device to operate with a single 2.5 V positive supply with a −0.2 V to + 2.7 V input signal range and up to a 5.5 V positive supply with a −0.2 V to +5.7 V input signal range. The TTL-/CMOS-compatible output stage is designed to drive up to 15 pF with full rated timing specifications and to degrade in a graceful and linear fashion as additional capacitance is added. The input stage of the comparator offers robust protec- tion against large input overdrive, and the outputs do not phase reverse when the valid input signal range is exceeded. The AD8468 is available in a tiny 6-lead SC70 package with a single-ended output and a shutdown pin.

Where to Buy

Prices starting from US$1.79

Distributor Stock
Logo for Farnell
Farnell
from US$1.79
No stock
Buy Now

Specifications

Comparator Type Low Power
No. of Comparators 1 Comparator, 1
Response Time 60ns
Supply Voltage Range 2.5V to 5.5V
Comparator Case Style SC-70
No. of Pins 6Pins
IC Output Type Voltage
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Amplifier Case Style SC-70
No.Comparators 1
Operating Temperature Range -40°C to +125°C
Output Compatibility CMOS TTL
Supply Current 800µA


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8468WBKSZ?

Additional datasheets, footprints and schematics for AD8468WBKSZ are listed on our Part Details page. You can also find images and similar parts to AD8468WBKSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8468WBKSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8468WBKSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8468WBKSZ fall under?

The AD8468WBKSZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to AD8468WBKSZ when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8468WBKSZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8468WBKSZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD8468WBKSZ have stock available?

Authorised distributors including Farnell have stock available or on a lead time for AD8468WBKSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8468WBKSZ often in real-time on the comparison pages.

What if I can't find stock of AD8468WBKSZ?

You can fill out our help required form which you can use to request a quote for AD8468WBKSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay