Status: | Production |
---|---|
Series: | AD845 |
RoHS: | Compliant |
Prices starting from US$9.65
Replaces Hybrid Amplifiers in Many Applications |
AC Performance |
Settles to 0.01% in 350 ns |
100 V/µs Slew Rate |
12.8 MHz Min Unity Gain Bandwidth |
1.75 MHz Full Power Bandwidth at 20 V p-p |
DC Performance |
0.25 mV Max Input Offset Voltage |
5 µV/°C Max Offset Voltage Drift |
0.5 nA Input Bias Current |
250 V/mV Min Open-Loop Gain |
4 µV p-p Max Voltage Noise, 0.1 Hz to 10 Hz |
94 dB Min CMRR |
Available in Plastic Mini-DIP, Hermetic CERDIP, and SOIC Packages. Also available in Tape and Reel in Accordance with EIA-481A Standard |
PRECISION,16MHZ H.S. AMP | Analog Devices |
Fast op amp,AD845KN DIP8 | RS |
Op-Amp, 16Mhz, 0 To 70Deg C, Dip-8 | Newark Electronics |
OP-AMP, 16MHZ, 0 TO 70DEG C, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a AD845KNZ?
Additional datasheets, footprints and schematics for AD845KNZ are listed on our Part Details page. You can also find images and similar parts to AD845KNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD845KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD845KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD845KNZ fall under?
The AD845KNZ is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD845KNZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD845KNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD845KNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD845KNZ have stock available?
Authorised distributors including Analog Devices, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AD845KNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD845KNZ often in real-time on the comparison pages.
What if I can't find stock of AD845KNZ?
You can fill out our help required form which you can use to request a quote for AD845KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.