Status: | Production |
---|---|
Series: | AD845 |
RoHS: | Compliant |
Replaces Hybrid Amplifiers in Many Applications |
AC Performance |
Settles to 0.01% in 350 ns |
100 V/µs Slew Rate |
12.8 MHz Min Unity Gain Bandwidth |
1.75 MHz Full Power Bandwidth at 20 V p-p |
DC Performance |
0.25 mV Max Input Offset Voltage |
5 µV/°C Max Offset Voltage Drift |
0.5 nA Input Bias Current |
250 V/mV Min Open-Loop Gain |
4 µV p-p Max Voltage Noise, 0.1 Hz to 10 Hz |
94 dB Min CMRR |
Available in Plastic Mini-DIP, Hermetic CERDIP, and SOIC Packages. Also available in Tape and Reel in Accordance with EIA-481A Standard |
IC, OP-AMP, AD845JR IC | Analog Devices |
Op-Amp, 16Mhz, 0 To 70Deg C, Wsoic-16 | Newark Electronics |
OP-AMP, 16MHZ, 0 TO 70DEG C, WSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a AD845JRZ-16?
Additional datasheets, footprints and schematics for AD845JRZ-16 are listed on our Part Details page. You can also find images and similar parts to AD845JRZ-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD845JRZ-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD845JRZ-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD845JRZ-16 fall under?
The AD845JRZ-16 is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD845JRZ-16 when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD845JRZ-16 you can contact the distributor directly for product support, shipping queries etc.
Is the AD845JRZ-16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD845JRZ-16 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD845JRZ-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD845JRZ-16 often in real-time on the comparison pages.
What if I can't find stock of AD845JRZ-16?
You can fill out our help required form which you can use to request a quote for AD845JRZ-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.