Status: | Production |
---|---|
Series: | AD844 |
RoHS: | Compliant |
Prices starting from US$5.19
Wide bandwidth |
60 MHz at gain of −1 |
33 MHz at gain of −10 |
Slew rate: 2000 V/μs |
20 MHz full power bandwidth, 20 V p-p, RL = 500 Ω |
Fast settling: 100 ns to 0.1% (10 V step) |
Differential gain error: 0.03% at 4.4 MHz |
Differential phase error: 0.16° at 4.4 MHz |
Low offset voltage: 150 μV maximum (B Grade) |
Low quiescent current: 6.5 mA |
Available in tape and reel in accordance with EIA-481-A standard |
Op-Amp, 60Mhz, 0 To 70Deg C, Wsoic-16 | Newark Electronics |
OP-AMP, 60MHZ, 0 TO 70DEG C, WSOIC-16 | element14 |
IC, OP-AMP, AD844JR IC | Analog Devices |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD844JRZ-16?
Additional datasheets, footprints and schematics for AD844JRZ-16 are listed on our Part Details page. You can also find images and similar parts to AD844JRZ-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD844JRZ-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD844JRZ-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD844JRZ-16 fall under?
The AD844JRZ-16 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD844JRZ-16 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD844JRZ-16 you can contact the distributor directly for product support, shipping queries etc.
Is the AD844JRZ-16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD844JRZ-16 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD844JRZ-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD844JRZ-16 often in real-time on the comparison pages.
What if I can't find stock of AD844JRZ-16?
You can fill out our help required form which you can use to request a quote for AD844JRZ-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.