AD843KNZ

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD843KNZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD843KNZ
Series Information for AD843KNZ - Analog Devices

Features

  • feature
    AC PERFORMANCE Unity Gain Bandwidth: 34 MHz Fast Settling: 135 ns to 0.01% Slew Rate: 250 V/ms Stable at Gains of 1 or Greater Full Power Bandwidth: 3.9 MHz DC PERFORMANCE Input Offset Voltage: 1 mV max (AD843K/B} Input Bias Current: 0.6 nA typ Input Voltage Noise: 19 nV/u221aHz Open Loop Gain: 30 V/mV into a 500 V Load Output Current: 50 mA min Supply Current: 13 mA max Available in 8-Pin Plastic Mini-DIP & Cerdip, 16-Pin SOIC, 20-Pin LCC and 12-Pin Hermetic Metal Can Packages Available in Tape and Reel in Accordance with EIA-481A Standard Chips and MIL-STD-883B Parts Also Available

Description

IC OP AMP CBFET 34MHZ PDIP8 843

The AD843 is a fast settling, 34 MHz, CBFET input op amp. The AD843 combines the low (0.6 nA) input bias currents characteristic of a FET input amplifier while still providing a 34 MHz bandwidth and a 135 ns settling time (to within 0.01% of final value for a 10 volt step). The AD843 is a member of the Analog Devices’ family of wide bandwidth operational amplifi- ers. These devices are fabricated using Analog Devices’ junction isolated complementary bipolar (CB) process. This process per- mits a combination of dc precision and wideband ac perform- ance previously unobtainable in a monolithic op amp. The 250 V/µs slew rate and 0.6 nA input bias current of the AD843 ensure excellent performance in high speed sample-and- hold applications and in high speed integrators. This amplifier is also ideally suited for high bandwidth active filters and high fre- quency signal conditioning circuits. Unlike many high frequency amplifiers, the AD843 requires no external compensation and it remains stable over its full operat- ing temperature range. It is available in five performance grades: the AD843J and AD843K are rated over the commercial temperature range of 0°C to +70°C. The AD843A and AD843B are rated over the industrial temperature range of –40°C to +85°C. The AD843S is rated over the military temperature range of –55°C to +125°C and is available processed to MIL-STD-883B, Rev. C.

Specifications

No. of Amplifiers:
1 Amplifier, 1Amplifiers
Bandwidth:
34MHz
Slew Rate:
250V/µs
Supply Voltage Range:
± 4.5V to ± 18V
Amplifier Case Style:
DIP
No. of Pins:
8Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
AD843 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)
Amplifer Supply Voltage:
± 4.5V to ± 18V
Gain Bandwidth:
34MHz
Op Amp Type:
Low Input Bias

Alternate Descriptions

RS Components
OP Amp Single GP 18V 8-Pin PDIP
Newark Electronics
Operational Amplifier, Single, 34 MHz, 1, 250 V/ s, 4.5V to 18V, DIP, 8 RoHS Compliant: Yes
RS Components UK
OP Amp Single GP 18V 8-Pin PDIP
RS Components DE
Operationsverstärker AD843KNZ 34MHz PDIP, 8-Pin No Montage-Typ : Durchsteckmontage Stromversorgungs-Typ : Dual Anzahl der Kanäle pro Chip : 1 Versorgungsspannung bipolar typ. : ±15V Flankensteilheit typ. : 250V/µs Betriebstemperatur max. : +70 °C Abmessungen : 9.27 x 7.24 x 3.43mm Länge : 9.27mm Eingansspannungsrauschen typ. : 19nV/√Hz, Analog Devices
RS Components HK
OP Amp Single GP 18V 8-Pin PDIP
RS Components JP
半導体,シングルオペアンプ
RS Components FR
OP Amp Single GP 18V 8-Pin PDIP
RS Components CN
OP Amp Single GP 18V 8-Pin PDIP
RS Components ES
OP Amp Single GP 18V 8-Pin PDIP
RS Components NL
OP Amp Single GP 18V 8-Pin PDIP
RS Components NO
OP Amp Single GP 18V 8-Pin PDIP
RS Components US
OP Amp Single GP 18V 8-Pin PDIP
RS Components SG
OP Amp Single GP 18V 8-Pin PDIP
RS Components TW
OP Amp Single GP 18V 8-Pin PDIP