AD843JNZ High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: AD843
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD843 is a fast settling, 34 MHz, CBFET input op amp. The AD843 combines the low (0.6 nA) input bias currents characteristic of a FET input amplifier while still providing a 34 MHz bandwidth and a 135 ns settling time (to within 0.01% of final value for a 10 volt step). The AD843 is a member of the Analog Devices' family of wide bandwidth operational amplifiers. These devices are fabricated using Analog Devices' junction isolated complementary bipolar (CB) process. This process permits a combination of dc precision and wideband ac performance previously unobtainable in a monolithic op amp.The 250 V/µs slew rate and 0.6 nA input bias current of the AD843 ensure excellent performance in high speed sample-and-hold

Where to Buy

Prices starting from US$7.98

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$10.90
55
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.12
39
in stock
Buy Now
Logo for element14
element14
from US$13.26
39
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.46
39
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$20.95
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$7.98
-
Buy Now

Features

Unity Gain Bandwidth: 34 MHz
Fast Settling: 135 ns to 0.01%
Slew Rate: 250 V/µs
Input Offset Voltage: 1 mV max (AD843K/B)
Input Bias Current: 0.6 nA typ
Input Voltage Noise: 19 nV/vHz
Open Loop Gain: 30 V/mV into a 500 Ω Load
Output Current: 50 mA min
Supply Current: 13 mA max
Available in 8-Pin Plastic Mini-DIP & 
Cerdip, 16-Pin SOIC, 20-Pin LCC and 
12-Pin Hermetic Metal Can Packages
Chips and MIL-STD-883B Parts Also Available

Alternative Descriptions

Op-Amp, 34Mhz, 0 To 70Deg C, Dip-8 | Newark Electronics
OP-AMP, 34MHZ, 0 TO 70DEG C, DIP-8 | element14
Op-Amp Fast Settling 34MHz DIP8 | Schukat Electronic
FAST SETTLING H.S. OP AMP | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD843JNZ?

Additional datasheets, footprints and schematics for AD843JNZ are listed on our Part Details page. You can also find images and similar parts to AD843JNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD843JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD843JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD843JNZ fall under?

The AD843JNZ is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to AD843JNZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD843JNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD843JNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD843JNZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for AD843JNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD843JNZ often in real-time on the comparison pages.

What if I can't find stock of AD843JNZ?

You can fill out our help required form which you can use to request a quote for AD843JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay