Status: | Production |
---|---|
Series: | AD8429 |
RoHS: | Compliant |
Low noise |
1 nV/√Hz input noise |
45 nV/√Hz output noise |
High accuracy dc performance (AD8429BRZ) |
90 dB CMRR minimum (G = 1) |
50 μV maximum input offset voltage |
0.02% maximum gain accuracy (G = 1) |
Excellent ac specifications |
80 dB CMRR to 5 kHz (G = 1) |
15 MHz bandwidth (G = 1) |
1.2 MHz bandwidth (G = 100) |
22 V/μs slew rate |
THD: −130 dBc (1 kHz, G = 1) |
Versatile |
±4 V to ±18 V dual supply |
Gain set with a single resistor |
(G = 1 to 10,000) |
Temperature range for specified performance |
−40°C to +125°C |
Ultra Low Noise Precision In-A | Analog Devices |
Instrumentation Amp, 15Mhz, 140Db, Nsoic | Newark Electronics |
INSTRUMENTATION AMP, 15MHZ, 140DB, NSOIC | element14 |
Where can I find additional details, specifications and documents for a AD8429BRZ-R7?
Additional datasheets, footprints and schematics for AD8429BRZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8429BRZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8429BRZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8429BRZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8429BRZ-R7 fall under?
The AD8429BRZ-R7 is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8429BRZ-R7 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8429BRZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8429BRZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8429BRZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8429BRZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8429BRZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8429BRZ-R7?
You can fill out our help required form which you can use to request a quote for AD8429BRZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.