AD8426ACPZ-WP Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AD8426
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8426 is a dual-channel, low cost, wide supply range instrumentation amplifier that requires only one external resistor to set any gain from 1 to 1000.The AD8426 is designed to work with a variety of signal voltages. A wide input range and rail-to-rail output allow the signal to make full use of the supply rails. Because the input range can also go below the negative supply, small signals near ground can be amplified without requiring dual supplies. The AD8426 operates on supplies ranging from ±1.35 V to ±18 V for dual supplies and 2.2 V to 36 V for a single supply.The robust AD8426 inputs are designed to connect to real-world sensors. In addition to its wide operating range, the AD8426 can handle voltages beyond the rails. For example, with a ±5 V supply, the part is guaranteed to withstand ±35 V at the input with no damage. Minimum and maximum input bias currents are specified to facilitate open-wire detection.The AD8426 is designed to make PCB routing easy and efficient. The two amplifiers are arranged in a logical way so that typical application circuits have short routes and few vias. Unlike most chip scale packages, the AD8426 does not have an exposed metal pad on the bottom of the part, which frees additional space for routing and vias. The AD8426 offers two in-amps in the equivalent board space of a typical MSOP package.The AD8426 is ideal for multichannel, space-constrained industrial

Where to Buy

Prices starting from US$2.59

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.59
6,579
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.03
284
in stock
Buy Now
Logo for element14
element14
from US$4.03
284
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.77
284
in stock
Buy Now

Alternative Descriptions

Wide Supply Range, Dual R-R-O | Analog Devices
Instrumentation Amp, 1Mhz, 105Db, Lfcsp | Newark Electronics
INSTRUMENTATION AMP, 1MHZ, 105DB, LFCSP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8426ACPZ-WP?

Additional datasheets, footprints and schematics for AD8426ACPZ-WP are listed on our Part Details page. You can also find images and similar parts to AD8426ACPZ-WP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8426ACPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8426ACPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8426ACPZ-WP fall under?

The AD8426ACPZ-WP is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8426ACPZ-WP when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8426ACPZ-WP you can contact the distributor directly for product support, shipping queries etc.

Is the AD8426ACPZ-WP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8426ACPZ-WP have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8426ACPZ-WP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8426ACPZ-WP often in real-time on the comparison pages.

What if I can't find stock of AD8426ACPZ-WP?

You can fill out our help required form which you can use to request a quote for AD8426ACPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay