Status: | Production |
---|---|
Series: | AD8420 |
RoHS: | Compliant |
Prices starting from US$1.58
Maximum supply current: |
90 μA |
Minimum CMRR: 100 dB |
Drives heavy capacitive loads: |
~700 pF |
Rail-to-rail output |
Input voltage range goes below ground |
Gain set with 2 external resistors |
Can achieve low gain drift at any gain |
Very wide power supply range |
Single supply: 2.7 V to 36 V |
Dual supply: ±2.7 V to ±18 V |
Bandwidth (G = 100): 2.5 kHz |
Input voltage noise: 55 nV/√Hz |
See data sheet for additional features |
Instrumentation Amp, 250Khz, 100Db, Msop | Newark Electronics |
INSTRUMENTATION AMP, 250KHZ, 100DB, MSOP | element14 |
Bipolar µPower In Amp | Analog Devices |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8420ARMZ?
Additional datasheets, footprints and schematics for AD8420ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8420ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8420ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8420ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8420ARMZ fall under?
The AD8420ARMZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8420ARMZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8420ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8420ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8420ARMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD8420ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8420ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8420ARMZ?
You can fill out our help required form which you can use to request a quote for AD8420ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.