AD8417WBRMZ Current Sense Amplifiers by Analog Devices

Status: Production
Series: AD8417
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8417 is a high voltage, high resolution current shunt amplifier. It features an initial gain of 60 V/V, with a maximum ±0.3% gain error over the entire temperature range. The buffered output voltage directly interfaces with any typical converter. The AD8417 offers excellent input common-mode rejection from −2 V to +70 V. The AD8417 performs bidirectional current measurements across a shunt resistor in a variety of automotive and industrial

Where to Buy

Prices starting from US$1.93

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.99
2,930
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.45
292
in stock
Buy Now
Logo for element14
element14
from US$1.93
292
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.96
292
in stock
Buy Now

Features

Typical 0.1 µV/°C offset drift
Maximum ±400 µV voltage offset over full temperature range
2.7 V to 5.5 V power supply operating range
Electromagnetic interference (EMI) filters included
High common-mode input voltage range
−2 V to +70 V continuous
−3 V to +80 V survival
Initial gain = 60 V/V
Wide operating temperature range
AD8417WB: −40°C to +125°C
AD8417WH: −40°C to +150°C
Bidirectional operation
Available in 8-lead SOIC and 8-lead MSOP
Common-mode rejection ratio (CMRR): 86 dB, dc to 10 kHz
Qualified for automotive applications

Alternative Descriptions

80V CMN Mode BiDir Current Sen | Analog Devices
Current Sense Amp, 250Khz, Msop | Newark Electronics
CURRENT SENSE AMP, 250KHZ, MSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8417WBRMZ?

Additional datasheets, footprints and schematics for AD8417WBRMZ are listed on our Part Details page. You can also find images and similar parts to AD8417WBRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8417WBRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8417WBRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8417WBRMZ fall under?

The AD8417WBRMZ is listed under Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8417WBRMZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8417WBRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8417WBRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8417WBRMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8417WBRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8417WBRMZ often in real-time on the comparison pages.

What if I can't find stock of AD8417WBRMZ?

You can fill out our help required form which you can use to request a quote for AD8417WBRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay