Status: | Production |
---|---|
Series: | AD8397 |
RoHS: | Compliant |
Prices starting from US$2.79
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.79
|
634
in stock
|
Buy Now | |
Chip One Stop
from US$3.71
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$5.24
|
70
in stock
|
Buy Now | |
element14
from US$4.27
|
70
in stock
|
Buy Now | |
Farnell
from US$4.07
|
70
in stock
|
Buy Now | |
Micros
from US$5.20
|
20
in stock
|
Buy Now | |
Richardson RFPD
from US$4.11
|
-
|
Buy Now |
Dual operational amplifier |
Voltage feedback |
Wide supply range from 3 V to 24 V |
Rail-to-rail output |
Output swing to within 0.5 V of supply rails |
High linear output current |
310 mA peak into 32 Ω on ±12 V supplies while maintaining −80 dBc SFDR |
Low noise |
4.5 nV/√Hz voltage noise density at 100 kHz |
1.5 pA/√Hz current noise density at 100 kHz |
High speed |
69 MHz bandwidth (G = 1, −3 dB) |
53 V/μs slew rate (RLOAD = 25 Ω) |
Dual High Current OP Amplifier | Analog Devices |
Op-Amp, 69Mhz, -40 To 85Deg C, Nsoic-Ep | Newark Electronics |
OP-AMP, 69MHZ, -40 TO 85DEG C, NSOIC-EP | element14 |
Op Amp Dual High Output Current Amplifier R-R O/P +-12.6V/25.2V 8-Pin SOIC N EP | Micros |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8397ARDZ?
Additional datasheets, footprints and schematics for AD8397ARDZ are listed on our Part Details page. You can also find images and similar parts to AD8397ARDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8397ARDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8397ARDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8397ARDZ fall under?
The AD8397ARDZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8397ARDZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8397ARDZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8397ARDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8397ARDZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8397ARDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8397ARDZ often in real-time on the comparison pages.
What if I can't find stock of AD8397ARDZ?
You can fill out our help required form which you can use to request a quote for AD8397ARDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.