AD8394AREZ Amplifiers & Comparators by Analog Devices

OP AMP QUAD 2CH LINE DRV 20TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8394 is comprised of four high output current, low power consumption operational amplifiers. It is particularly well suited for the CO driver interface in digital subscriber line systems, such as ADSL and ADSL2+. The driver can deliver 20.4 dBm to a line, yet compensates for losses due to hybrid insertion and back termination resistors. In addition, the low distortion, fast slew rate, and high output current capability make the AD8394 ideal for other applications, such as medical instrumentation, DAC output drivers, and other high peak current circuits. Four bias modes are selectable via two digital inputs (PD0 and PD1). The AD8394 is available in two thermally enhanced packages, a 20-lead TSSOP_EP (AD8394AREZ) and a 4 mm × 5 mm 24-lead LFCSP (AD8394ACPZ).

No distributors results available

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth -
Slew Rate 300V/µs
Supply Voltage Range 12V to 24V
Amplifier Case Style TSSOP
No. of Pins 20Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
Amplifer Supply Voltage 12V to 24V
Op Amp Type Current Feedback
Operating Temperature Range -40°C to +85°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8394AREZ?

Additional datasheets, footprints and schematics for AD8394AREZ are listed on our Part Details page. You can also find images and similar parts to AD8394AREZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8394AREZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8394AREZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8394AREZ fall under?

The AD8394AREZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to AD8394AREZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8394AREZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8394AREZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD8394AREZ have stock available?

There is no stock from authorised distributors for AD8394AREZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8394AREZ often in real-time on the comparison pages.

What if I can't find stock of AD8394AREZ?

You can fill out our help required form which you can use to request a quote for AD8394AREZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay