AD8370AREZ-RL7 Digital Control VGAs by Analog Devices

Status: Production
Series: AD8370
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.08

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$8.76
2,958
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.10
1,643
in stock
Buy Now
Logo for element14
element14
from US$10.11
1,643
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.65
1,633
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.08
1,200
in stock
Buy Now

Features

Low Frequency to 750MHz (-3dB bandwidth)
Output 1dB Compression Point +15.8dBm (70MHz)
Noise Figure 7dB
Single Supply 3V to 5V with Power Down
Fully Differential input and outputs
Three Wire Serial Digital Interface
Two Pin Selectable Gain Ranges,
Low Range –11dB to +17dB
High Range +6dB to +34dB
Output Third Order Interface
+35dBm (70MHz)

Alternative Descriptions

IF Digital Control VGA | Analog Devices
Gain Amplifier, 750Mhz, Tssop-Ep | Newark Electronics
GAIN AMPLIFIER, 750MHZ, TSSOP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8370AREZ-RL7?

Additional datasheets, footprints and schematics for AD8370AREZ-RL7 are listed on our Part Details page. You can also find images and similar parts to AD8370AREZ-RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8370AREZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8370AREZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8370AREZ-RL7 fall under?

The AD8370AREZ-RL7 is listed under Digital Control VGAs.

Can I view similar or alternative parts?

You can view similar parts to AD8370AREZ-RL7 when available in the Digital Control VGAs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8370AREZ-RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8370AREZ-RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8370AREZ-RL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8370AREZ-RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8370AREZ-RL7 often in real-time on the comparison pages.

What if I can't find stock of AD8370AREZ-RL7?

You can fill out our help required form which you can use to request a quote for AD8370AREZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay