Status: | Production |
---|---|
Series: | AD8370 |
RoHS: | Compliant |
Prices starting from US$6.01
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$6.27
|
288
in stock
|
Buy Now | |
Newark Electronics
from US$9.03
|
141
in stock
|
Buy Now | |
element14
from US$10.16
|
141
in stock
|
Buy Now | |
Farnell
from US$8.53
|
141
in stock
|
Buy Now | |
CoreStaff
from US$6.67
|
1
in stock
|
Buy Now | |
Analog Devices
from US$6.01
|
1
in stock
|
Buy Now | |
Richardson RFPD
from US$8.53
|
-
|
Buy Now |
Low Frequency to 750MHz (-3dB bandwidth) |
Output 1dB Compression Point +15.8dBm (70MHz) |
Noise Figure 7dB |
Single Supply 3V to 5V with Power Down |
Fully Differential input and outputs |
Three Wire Serial Digital Interface |
Two Pin Selectable Gain Ranges, |
Low Range –11dB to +17dB |
High Range +6dB to +34dB |
Output Third Order Interface |
+35dBm (70MHz) |
Gain Amplifier, 750Mhz, Tssop-Ep | Newark Electronics |
GAIN AMPLIFIER, 750MHZ, TSSOP-EP | element14 |
IF Digital Control VGA | Analog Devices |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8370AREZ?
Additional datasheets, footprints and schematics for AD8370AREZ are listed on our Part Details page. You can also find images and similar parts to AD8370AREZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8370AREZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8370AREZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8370AREZ fall under?
The AD8370AREZ is listed under Digital Control VGAs.
Can I view similar or alternative parts?
You can view similar parts to AD8370AREZ when available in the Digital Control VGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8370AREZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8370AREZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8370AREZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for AD8370AREZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8370AREZ often in real-time on the comparison pages.
What if I can't find stock of AD8370AREZ?
You can fill out our help required form which you can use to request a quote for AD8370AREZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.