AD8363ACPZ-R7 Logarithmic RMS Detectors by Analog Devices

Status: Production
Series: AD8363
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8363 is a true rms responding power detector that can be directly driven with a single-ended 50 Ω source. This feature makes the AD8363 frequency versatile by eliminating the need for a balun or any other form of external input tuning for operation up to 6 GHz. The AD8363 provides an accurate power measurement, independent of waveform, for a variety of high frequency communication and instrumentation systems. Requiring only a single supply of 5 V and a few capacitors, it is easy to use and provides high measurement accuracy. The AD8363 can operate from arbitrarily low frequencies to 6 GHz and can accept inputs that have rms values from less than −50 dBm to at least 0 dBm, with large crest factors exceeding the requirements for accurate measurement of WiMAX, CDMA, W-CDMA, TD-SCDMA, multicarrier GSM, and LTE signals.The AD8363 can determine the true power of a high frequency signal having a complex low frequency modulation envelope, or it can be used as a simple low frequency rms voltmeter. The high-pass corner generated by its internal offset-nulling loop can be lowered by a capacitor added on the CHPF pin.Used as a power measurement device, VOUT is connected to VSET. The output is then proportional to the logarithm of the rms value of the input. The reading is presented directly in decibels and is conveniently scaled to 52 mV/dB, or approximately 1 V per decade; however, other slopes are easily arranged. In controller mode, the voltage applied to VSET determines the power level required at the input to null the deviation from the setpoint. The output buffer can provide high load currents.The AD8363 has 1.5 mW power consumption when powered down by a logic high applied to the TCM2/PWDN pin. It powers up within about 30 μs to its nominal operating current of 60 mA at 25°C. The AD8363 is available in a 4 mm × 4 mm 16-lead LFCSP for operation over the −40°C to +125°C temperature range.A fully populated RoHS-compliant evaluation board is also available.

Prices starting from US$6.00


Distributor Starting From Stock
Logo for element14 element14 US$7.42
2,846
Buy Now
Logo for Newark Electronics Newark Electronics US$7.02
2,836
Buy Now
Logo for Farnell Farnell US$6.31
2,836
Buy Now
Logo for Analog Devices Analog Devices US$7.19
1,500
Buy Now
Logo for Chip One Stop Chip One Stop US$6.42
947
Buy Now
Logo for Richardson RFPD Richardson RFPD US$6.00
-
Buy Now
View Full Pricing & Stock Comparison

Features

Accurate rms-to-dc conversion from 50 Hz to 6 GHz
Single-ended input dynamic range of >50 dB
No balun or external input tuning required
Waveform and modulation independent RF power detection
Linear-in-decibels output, scaled: 52 mV/dB
Log conformance error: <±0.15 dB
Temperature stability: <±0.5 dB
Voltage supply range: 4.5 V to 5.5 V
Operating temperature range: −40°C to +125°C
Power-down capability to 1.5 mW
Small footprint, 4 mm × 4 mm, LFCSP

Alternative Descriptions

POWER DETECTOR, 6GHZ, 0.5DB, LFCSP-EP-16 | element14
Power Detector, 6Ghz, 0.5Db, Lfcsp-Ep-16 | Newark Electronics
Next Generation RMS TruPwr Det | Analog Devices
DETECTOR/CONTROLLER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8363ACPZ-R7?

Additional datasheets, footprints and schematics for AD8363ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8363ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8363ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8363ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8363ACPZ-R7 fall under?

The AD8363ACPZ-R7 is listed under Logarithmic RMS Detectors.

Can I view similar or alternative parts?

You can view similar parts to AD8363ACPZ-R7 when available in the Logarithmic RMS Detectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8363ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8363ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8363ACPZ-R7 have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8363ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8363ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of AD8363ACPZ-R7?

You can fill out our help required form which you can use to request a quote for AD8363ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay