Status: | Production |
---|---|
Series: | AD8361 |
RoHS: | Compliant |
Prices starting from US$5.83
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$7.60
|
277
in stock
|
Buy Now | |
Richardson RFPD
from US$7.91
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$7.96
|
61
in stock
|
Buy Now | |
CoreStaff
from US$5.83
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$7.64
|
-
|
Buy Now | |
element14
from US$8.09
|
-
|
Buy Now | |
Farnell
from US$7.51
|
-
|
Buy Now |
Calibrated rms response |
Excellent temperature stability |
Up to 30 dB input range at 2.5 GHz |
700 mV rms, 10 dBm, re 50 Ω maximum input |
±0.25 dB linear response up to 2.5 GHz |
Single-supply operation: 2.7 V to 5.5 V |
Low power: 3.3 mW at 3 V supply |
Rapid power-down to less than 1 µA |
minSO DC-2.5GHz True Pwr Detec | Analog Devices |
DETECTOR/CONTROLLER | Richardson RFPD |
Power Detector, 2.5Ghz, 0.25Db, Msop-8 | Newark Electronics |
POWER DETECTOR, 2.5GHZ, 0.25DB, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a AD8361ARMZ?
Additional datasheets, footprints and schematics for AD8361ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8361ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8361ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8361ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8361ARMZ fall under?
The AD8361ARMZ is listed under RMS Detectors.
Can I view similar or alternative parts?
You can view similar parts to AD8361ARMZ when available in the RMS Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8361ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8361ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8361ARMZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Chip One Stop, CoreStaff and Newark Electronics have stock available or on a lead time for AD8361ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8361ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8361ARMZ?
You can fill out our help required form which you can use to request a quote for AD8361ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.