Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 1MHz |
---|---|
Frequency Max | 2.7GHz |
Gain | 20dB |
Noise Figure Typ | 4.2dB |
RF IC Case Style | LFCSP |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Amplifier Type | Operational |
Bandwidth | 2.6GHz |
Base Number | 8354 |
Frequency Range | 1MHz to 2.7GHz |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 812mW |
RF Type | Broadband |
Supply Current | 25mA |
Supply Voltage + Nom | 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD8354ACPZ?
Additional datasheets, footprints and schematics for AD8354ACPZ are listed on our Part Details page. You can also find images and similar parts to AD8354ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8354ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8354ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8354ACPZ fall under?
The AD8354ACPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to AD8354ACPZ when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8354ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8354ACPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8354ACPZ have stock available?
There is no stock from authorised distributors for AD8354ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8354ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD8354ACPZ?
You can fill out our help required form which you can use to request a quote for AD8354ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.