AD8352ACPZ-R7 Fully Differential Amplifiers by Analog Devices

Status: Production
Series: AD8352
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8352 is a high performance differential amplifier optimized for RF and IF

Where to Buy

Prices starting from US$4.54

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.54
3,627
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.74
1,475
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.95
-
Buy Now
Logo for element14
element14
from US$6.80
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$6.24
-
Buy Now
Logo for Farnell
Farnell
from US$7.14
-
Buy Now

Features

−3 dB bandwidth of 2.2 GHz (AV = +10 dB)
Single resistor gain adjust: 3 dB ≤ AV ≤ 25 dB
Single resistor and capacitor distortion adjust
Input resistance: 3 kΩ, independent of gain (AV)
Differential or single-ended input to differential output
Low noise input stage: 2.7 nV/√Hz RTI at AV = 10 dB
Low broadband distortion
10 MHz: −86 dBc HD2, −82 dBc HD3
70 MHz: −84 dBc HD2, −82 dBc HD3
190 MHz: −81 dBc HD2, −87 dBc HD3
OIP3 of 41 dBm at 150 MHz
Slew rate: 8 V/ns
Fast settling and overdrive recovery of <2 ns
Single-supply operation: 3 V to 5.5 V
Low power dissipation: 37 mA typical at 5 V
Power-down capability: 5 mA at 5 V
Fabricated using the high speed XFCB3 SiGe process

Alternative Descriptions

0DC Driver | Analog Devices
Rf Amplifier, Lfcsp-Ep, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, LFCSP-EP, -40 TO 85DEG C | element14
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8352ACPZ-R7?

Additional datasheets, footprints and schematics for AD8352ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8352ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8352ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8352ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8352ACPZ-R7 fall under?

The AD8352ACPZ-R7 is listed under Fully Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8352ACPZ-R7 when available in the Fully Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8352ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8352ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8352ACPZ-R7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD8352ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8352ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of AD8352ACPZ-R7?

You can fill out our help required form which you can use to request a quote for AD8352ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay