AD8350ARMZ20 Fully Differential Amplifiers by Analog Devices

Status: Production
Series: AD8350
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8350 series are high performance fully-differentialamplifiers useful in RF and IF circuits up to 1000 MHz. Theamplifier has excellent noise figure of 5.9 dB at 250 MHz. Itoffers a high output third order intercept (OIP3) of +28 dBmat 250 MHz. Gain versions of 15 dB and 20 dB are offered.The AD8350 is designed to meet the demanding performancerequirements of communications transceiver

Where to Buy

Prices starting from US$5.78

Distributor Stock
Logo for RS
RS
from US$6.05
11
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.84
661
in stock
Buy Now
Logo for element14
element14
from US$7.04
10
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.80
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.78
-
Buy Now

Features

High dynamic range
Output IP3: +28 dBm: Re 50 Ω  at 250 MHz
Low noise figure: 5.9 dB at 250 MHz
Two gain versions:
AD8350-15: 15 dB
AD8350-20: 20 dB
–3 dB Bandwidth: 1.0 GHz
Single supply operation: 5 V to 10 V
Supply current: 28 mA
Input/output impedance: 200 Ω
Single-ended or differential input drive
8-lead SOIC package and 8-lead microSOIC package

Alternative Descriptions

inSO G=20dB LO DISTORT'N 1.2GH | Analog Devices
Differential Amp Single 11V 8-Pin MSOP | RS
DIFF-AMP, 1.1GHZ, -40 TO 85DEG C, MSOP-8 | element14
Diff-Amp, 1.1Ghz, -40 To 85Deg C, Msop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8350ARMZ20?

Additional datasheets, footprints and schematics for AD8350ARMZ20 are listed on our Part Details page. You can also find images and similar parts to AD8350ARMZ20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8350ARMZ20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8350ARMZ20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8350ARMZ20 fall under?

The AD8350ARMZ20 is listed under Fully Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8350ARMZ20 when available in the Fully Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8350ARMZ20 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8350ARMZ20 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8350ARMZ20 have stock available?

Authorised distributors including Analog Devices, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for AD8350ARMZ20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8350ARMZ20 often in real-time on the comparison pages.

What if I can't find stock of AD8350ARMZ20?

You can fill out our help required form which you can use to request a quote for AD8350ARMZ20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay