Status: | Production |
---|---|
Series: | AD8339 |
RoHS: | Compliant |
Quad integrated I/Q demodulator |
16 phase select on each output (22.5° per step) |
Bandwidth: |
4LO: LF to 200 MHz |
RF: LF to 50 MHz |
Baseband: determined by external filtering |
Power consumption: 73 mW/channel (290 mW total) |
Quadrature demodulation accuracy: |
Phase accuracy: ±1° |
Amplitude balance: ±0.25 dB |
Output dynamic range: 160 dB/Hz |
LO drive: >0 dBm (50 Ω), single-ended sine wave |
Supply: ±5 V |
Power-down via SPI (each channel and complete chip) |
Dual IQ Demodultor | Analog Devices |
DEMODULATOR, 0 TO 50MHZ, LFCSP-EP | Farnell |
Demodulator, 0 To 50Mhz, Lfcsp-Ep | Newark Electronics |
Where can I find additional details, specifications and documents for a AD8339ACPZ?
Additional datasheets, footprints and schematics for AD8339ACPZ are listed on our Part Details page. You can also find images and similar parts to AD8339ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8339ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8339ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8339ACPZ fall under?
The AD8339ACPZ is listed under I/Q Demodulators.
Can I view similar or alternative parts?
You can view similar parts to AD8339ACPZ when available in the I/Q Demodulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8339ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8339ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8339ACPZ have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for AD8339ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8339ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD8339ACPZ?
You can fill out our help required form which you can use to request a quote for AD8339ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.