Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Channels | 2Channels |
---|---|
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 100MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 4.5V to 5.5V |
Amplifier Case Style | LFCSP |
No. of Pins | 32Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a AD8332ACPZ?
Additional datasheets, footprints and schematics for AD8332ACPZ are listed on our Part Details page. You can also find images and similar parts to AD8332ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8332ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8332ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8332ACPZ fall under?
The AD8332ACPZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8332ACPZ when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8332ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8332ACPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8332ACPZ have stock available?
There is no stock from authorised distributors for AD8332ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8332ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD8332ACPZ?
You can fill out our help required form which you can use to request a quote for AD8332ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.