Status: | Production |
---|---|
Series: | AD8330 |
RoHS: | Compliant |
Fully differential signal path, also used with single-sided signals |
Inputs from 0.3 mV to 1 V rms, rail-to-rail outputs |
Differential RIN = 1 kΩ; ROUT (each output) 75 Ω |
Automatic offset compensation (optional) |
Linear-in-dB and linear-in-magnitude gain modes |
0 dB to 50 dB, for 0 V < VDBS < 1.5 V (30 mV/dB) |
Inverted gain mode: 50 dB to 0 dB at −30 mV/dB |
×0.03 to ×10 nominal gain for 15 mV < VMAG < 5 V |
Constant bandwidth: 150 MHz at all gains |
Low noise: 5 nV/√Hz typical at maximum gain |
Low distortion: ≤−62 dBc typical |
Low power: 20 mA typical at VS of 2.7 V to 6 V |
Available in a space-saving, 3 mm × 3 mm LFCSP package |
CSP Single VGA Rohs Compliant | Analog Devices |
Evaluation Board, Variable Gain Amp | Newark Electronics |
EVALUATION BOARD, VARIABLE GAIN AMP | element14 |
Where can I find additional details, specifications and documents for a AD8330-EVALZ?
Additional datasheets, footprints and schematics for AD8330-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD8330-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8330-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8330-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8330-EVALZ fall under?
The AD8330-EVALZ is listed under Analog Control Variable Gain Amplifiers (VGAs).
Can I view similar or alternative parts?
You can view similar parts to AD8330-EVALZ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8330-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8330-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8330-EVALZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8330-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8330-EVALZ often in real-time on the comparison pages.
What if I can't find stock of AD8330-EVALZ?
You can fill out our help required form which you can use to request a quote for AD8330-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.