Status: | Production |
---|---|
Series: | AD8319 |
RoHS: | Compliant |
Prices starting from US$2.55
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$3.38
|
2,214
in stock
|
Buy Now | |
Farnell
from US$3.13
|
2,214
in stock
|
Buy Now | |
element14
from US$3.37
|
2,210
in stock
|
Buy Now | |
Richardson RFPD
from US$3.01
|
2,183
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
1,702
in stock
|
Buy Now | |
Analog Devices
from US$3.25
|
650
in stock
|
Buy Now |
Wide bandwidth: 1 MHz to 10 GHz |
High accuracy: ±1.0 dB over temperature |
>40 dB dynamic range up to 8 GHz |
Stability over temperature ±0.5 dB |
Low noise measurement/controller output VOUT |
Pulse response time: 8 ns/10 ns (fall/rise) |
Small footprint 2 mm × 3 mm LFCSP_VD |
Supply operation: 3.0 V to 5.5 V @ 22 mA |
Fabricated using high speed SiGe process |
Logarithmic Amplifier, 20Ns, Lfcsp-Ep | Newark Electronics |
LOGARITHMIC AMPLIFIER, 20NS, LFCSP-EP | Farnell |
DETECTOR/CONTROLLER | Richardson RFPD |
8GHz Log Detector 35dB | Analog Devices |
Where can I find additional details, specifications and documents for a AD8319ACPZ-R7?
Additional datasheets, footprints and schematics for AD8319ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8319ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8319ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8319ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8319ACPZ-R7 fall under?
The AD8319ACPZ-R7 is listed under Logarithmic Detectors.
Can I view similar or alternative parts?
You can view similar parts to AD8319ACPZ-R7 when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8319ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8319ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8319ACPZ-R7 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Richardson RFPD and Chip One Stop have stock available or on a lead time for AD8319ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8319ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8319ACPZ-R7?
You can fill out our help required form which you can use to request a quote for AD8319ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.