Status: | Production |
---|---|
Series: | AD8314 |
RoHS: | Compliant |
Complete RF detector/controller function |
Typical range –58 dBV to –13 dBV –45 dBm to 0 dBm, re 50 Ω |
Frequency response from 100 MHz to 2.7 GHz |
Rapid response: 70 ns to a 10 dB step |
Temperature-stable linear-in-dB response |
Accurate to 2.7 GHz |
Low power: 12 mW at 2.7 V |
Power-down to 20 µA |
AD8314ACP-EVALZ | Analog Devices |
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8314ACP-EVALZ?
Additional datasheets, footprints and schematics for AD8314ACP-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD8314ACP-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8314ACP-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8314ACP-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8314ACP-EVALZ fall under?
The AD8314ACP-EVALZ is listed under Logarithmic Detectors.
Can I view similar or alternative parts?
You can view similar parts to AD8314ACP-EVALZ when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8314ACP-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8314ACP-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8314ACP-EVALZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD8314ACP-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8314ACP-EVALZ often in real-time on the comparison pages.
What if I can't find stock of AD8314ACP-EVALZ?
You can fill out our help required form which you can use to request a quote for AD8314ACP-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.