Status: | Production |
---|---|
Series: | AD8309 |
RoHS: | Compliant |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.20
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
180
in stock
|
Buy Now | |
Analog Devices
from US$11.10
|
166
in stock
|
Buy Now | |
Newark Electronics
from US$17.83
|
54
in stock
|
Buy Now | |
element14
from US$20.54
|
54
in stock
|
Buy Now | |
Farnell
from US$19.09
|
54
in stock
|
Buy Now | |
Richardson RFPD
from US$17.88
|
10
in stock
|
Buy Now |
Complete Multistage Log-Limiting IF Amplifier |
100 dB Dynamic Range: |
–78 dBm to +22 dBm (Re 50 O) |
Programmable Limiter Gain and Output Current |
Differential Outputs to 10 mA, |
2.4 V p-p |
Overall Gain 100 dB, Bandwidth 500 MHz |
Constant Phase (Typical 680 ps Delay Skew) |
500 ns Power-Up Time, <1 mA Sleep Current |
Stable RSSI Scaling Over Temperature and Supplies: |
20 mV/dB Slope, –95 dBm Intercept |
±0.4 dB RSSI Linearity up to 200 MHz |
Single Supply of +2.7 V to +6.5 V at |
16 mA Typical |
Fully Differential Inputs, |
RIN = 1kΩ, CIN = 2.5 pF |
TSSOP DEMOD LOGAMP W/ LIMITER | Analog Devices |
Logarithmic Amplifier, 67Ns, Tssop | Newark Electronics |
LOGARITHMIC AMPLIFIER, 67NS, TSSOP | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
AD8309ARUZ | RS |
Where can I find additional details, specifications and documents for a AD8309ARUZ?
Additional datasheets, footprints and schematics for AD8309ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8309ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8309ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8309ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8309ARUZ fall under?
The AD8309ARUZ is listed under Logarithmic Detectors.
Can I view similar or alternative parts?
You can view similar parts to AD8309ARUZ when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8309ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8309ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8309ARUZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8309ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8309ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD8309ARUZ?
You can fill out our help required form which you can use to request a quote for AD8309ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.