Status: | Production |
---|---|
Series: | AD8304 |
RoHS: | Compliant |
Optimized for Fiber Optic Photodiode Interfacing |
Eight Full Decades of Range |
Single-Supply Operation |
(3.0 V– 5.5 V) |
Complete and Temperature Stable |
1-, 2-, or 3-Pole Low-Pass Filtering at Output |
Miniature 14-Lead Package (TSSOP) |
Accurate Laser-Trimmed Scaling: |
Logarithmic Slope of 10 mV/dB (at VLOG Pin) |
Basic Logarithmic Intercept at 100 pA |
Easy Adjustment of Slope and Intercept |
Output Bandwidth of 10 MHz, 15 V/µs Slew Rate |
Low Power: ~4.5 mA Quiescent Current (Enabled) |
Logarithmic Amplifier, 20Mv, Tssop | Newark Electronics |
LOGARITHMIC AMPLIFIER, 20MV, TSSOP | element14 |
lTSSOP 160dB-range Logarithmic | Analog Devices |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8304ARUZ?
Additional datasheets, footprints and schematics for AD8304ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8304ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8304ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8304ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8304ARUZ fall under?
The AD8304ARUZ is listed under Logarithmic Transimpedance Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8304ARUZ when available in the Logarithmic Transimpedance Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8304ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8304ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8304ARUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8304ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8304ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD8304ARUZ?
You can fill out our help required form which you can use to request a quote for AD8304ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.