AD8302-EVALZ Vector Power Measurement by Analog Devices

Status: Production
Series: AD8302
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8302 is a fully integrated system for measuring gain/loss and phase in numerous receive, transmit, and instrumentation

Where to Buy

Prices starting from US$308.45

Distributor Stock
Logo for Farnell
Farnell
from US$309.15
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$346.08
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$355.96
-
Buy Now
Logo for element14
element14
from US$308.45
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$332.23
-
Buy Now

Features

Measures Gain/Loss and Phase up to 2.7 GHz
Dual Demodulating Log Amps and Phase Detector
Input Range –60 dBm to 0 dBm in a 50 Ω System
Accurate Gain Measurement Scaling (30 mV/dB)
Typical Nonlinearity < 0.5 dB
Accurate Phase Measurement Scaling (10 mV/Degree)
Typical Nonlinearity < 1 Degree
Measurement/Controller/Level Comparator Modes
Operates from Supply Voltages of 2.7 V–5.5 V
Stable 1.8 V Reference Voltage Output
Small Signal Envelope Bandwidth from DC to 30 MHz

Alternative Descriptions

AD8302 Evaluation Board | Analog Devices
Evaluation Board, Phase Detector | Newark Electronics
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD
EVALUATION BOARD, PHASE DETECTOR | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8302-EVALZ?

Additional datasheets, footprints and schematics for AD8302-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD8302-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8302-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8302-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8302-EVALZ fall under?

The AD8302-EVALZ is listed under Vector Power Measurement.

Can I view similar or alternative parts?

You can view similar parts to AD8302-EVALZ when available in the Vector Power Measurement range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8302-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8302-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8302-EVALZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD8302-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8302-EVALZ often in real-time on the comparison pages.

What if I can't find stock of AD8302-EVALZ?

You can fill out our help required form which you can use to request a quote for AD8302-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay