AD8280WASTZ Multicell Battery Stack Monitor by Analog Devices

Status: Production
Series: AD8280
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8280 is a hardware-only safety monitor for lithium ionbattery stacks. The device has inputs to monitor six battery cellsand two temperature sensors (either NTC or PTC thermistors).The device is designed to be daisy-chained with additional AD8280devices to monitor a stack of significantly more than six cellswithout the need for numerous isolators. The output can beconfigured for an independent or shared alarm state.The AD8280 functions independently from a primarymonitor and contains a reference and LDO, both of which arepowered completely from the battery cell stack. The reference, inconjunction with external resistor dividers, establishes trip pointsfor the overvoltages and undervoltages. Each cell channel containsprogrammable deglitching circuitry to prevent alarms fromtransient input levels.The AD8280 also has two digital pins that can select variouscombinations of inputs in the case where fewer than six cells areto be monitored. Most important, it has a self-test feature, makingit suitable for high reliability

Where to Buy

Prices starting from US$4.38

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.38
2,254
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$6.27
70
in stock
Buy Now

Features

Wide supply voltage range: 6.0 V to 30.0 V
Multiple inputs can monitor 3 to 6 cell voltages and 2 temperatures
Adjustable threshold levels: overvoltage, undervoltage, overtemperature
Alarm options: separate or shared alarms
Extended temperature range performance
−40°C ≤ TA ≤ +105°C
Can be daisy-chained
Internal reference
Powered from battery stack
LDO available to power isolator
Qualified for automotive applications
Extensive self-test feature aids in meeting ASIL/SIL requirements

Alternative Descriptions

Lithium Ion Battery Safety Mon | Analog Devices
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8280WASTZ?

Additional datasheets, footprints and schematics for AD8280WASTZ are listed on our Part Details page. You can also find images and similar parts to AD8280WASTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8280WASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8280WASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8280WASTZ fall under?

The AD8280WASTZ is listed under Multicell Battery Stack Monitor.

Can I view similar or alternative parts?

You can view similar parts to AD8280WASTZ when available in the Multicell Battery Stack Monitor range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8280WASTZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8280WASTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8280WASTZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD8280WASTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8280WASTZ often in real-time on the comparison pages.

What if I can't find stock of AD8280WASTZ?

You can fill out our help required form which you can use to request a quote for AD8280WASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay