AD827SQ High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: AD827
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD827 is a dual version of Analog Device's industry-standard AD847 op amp. Like the AD847, it provides high speed, low power performance at low cost. The AD827 achieves a 300 V/µs slew rate and 50 MHz unity-gain bandwidth while consuming only 100 mW when operating from ±5 volt power supplies. Performance is specified for operation using ±5 V to ±15 V power supplies.The AD827 offers an open-loop gain of 3,500 V/V into 500 Ohm loads. It also features a low input voltage noise of 15 nV/(root)Hz, and a low input offset voltage of 2 mV maximum. Common-mode rejection ratio is a minimum of 80 dB. Power supply rejection ratio is maintained at better than 20 dB with input frequencies as high as 1 MHz, thus minimizing noise feedthrough from switching power supplies.The AD827 is also ideal for use in demanding video

No distributors results available

Features

High Speed
50 MHz Unity Gain Stable Operation
300 V/ms Slew Rate
120 ns Settling Time
Drives Unlimited Capacitive Loads
Excellent Video Performance
0.04% Differential Gain @ 4.4 MHz
0.198% Differential Phase @ 4.4 MHz
Good DC Performance
2 mV max Input Offset Voltage
15 mV/°C Input Offset Voltage Drift
Available in Tape and Reel in Accordance with
EIA-481A Standard
Low Power
Only 10 mA Total Supply Current for Both Amplifiers
5 V to 15 V Supplies


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD827SQ?

Additional datasheets, footprints and schematics for AD827SQ are listed on our Part Details page. You can also find images and similar parts to AD827SQ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD827SQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD827SQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD827SQ fall under?

The AD827SQ is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to AD827SQ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD827SQ you can contact the distributor directly for product support, shipping queries etc.

Is the AD827SQ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD827SQ have stock available?

There is no stock from authorised distributors for AD827SQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD827SQ often in real-time on the comparison pages.

What if I can't find stock of AD827SQ?

You can fill out our help required form which you can use to request a quote for AD827SQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay