Status: | Production |
---|---|
Series: | AD827 |
RoHS: | Compliant |
High Speed |
50 MHz Unity Gain Stable Operation |
300 V/ms Slew Rate |
120 ns Settling Time |
Drives Unlimited Capacitive Loads |
Excellent Video Performance |
0.04% Differential Gain @ 4.4 MHz |
0.198% Differential Phase @ 4.4 MHz |
Good DC Performance |
2 mV max Input Offset Voltage |
15 mV/°C Input Offset Voltage Drift |
Available in Tape and Reel in Accordance with |
EIA-481A Standard |
Low Power |
Only 10 mA Total Supply Current for Both Amplifiers |
5 V to 15 V Supplies |
Op-Amp, 50Mhz, 0 To 70Deg C, Wsoic-16 | Newark Electronics |
OP-AMP, 50MHZ, 0 TO 70DEG C, WSOIC-16 | element14 |
IC OP AMP, AD827JR IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD827JRZ-16?
Additional datasheets, footprints and schematics for AD827JRZ-16 are listed on our Part Details page. You can also find images and similar parts to AD827JRZ-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD827JRZ-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD827JRZ-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD827JRZ-16 fall under?
The AD827JRZ-16 is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD827JRZ-16 when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD827JRZ-16 you can contact the distributor directly for product support, shipping queries etc.
Is the AD827JRZ-16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD827JRZ-16 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD827JRZ-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD827JRZ-16 often in real-time on the comparison pages.
What if I can't find stock of AD827JRZ-16?
You can fill out our help required form which you can use to request a quote for AD827JRZ-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.