Status: | Production |
---|---|
Series: | AD827 |
RoHS: | Not Compliant |
No distributors results available
High Speed |
50 MHz Unity Gain Stable Operation |
300 V/ms Slew Rate |
120 ns Settling Time |
Drives Unlimited Capacitive Loads |
Excellent Video Performance |
0.04% Differential Gain @ 4.4 MHz |
0.198% Differential Phase @ 4.4 MHz |
Good DC Performance |
2 mV max Input Offset Voltage |
15 mV/°C Input Offset Voltage Drift |
Available in Tape and Reel in Accordance with |
EIA-481A Standard |
Low Power |
Only 10 mA Total Supply Current for Both Amplifiers |
5 V to 15 V Supplies |
Where can I find additional details, specifications and documents for a AD827AQ?
Additional datasheets, footprints and schematics for AD827AQ are listed on our Part Details page. You can also find images and similar parts to AD827AQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD827AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD827AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD827AQ fall under?
The AD827AQ is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD827AQ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD827AQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD827AQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD827AQ have stock available?
There is no stock from authorised distributors for AD827AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD827AQ often in real-time on the comparison pages.
What if I can't find stock of AD827AQ?
You can fill out our help required form which you can use to request a quote for AD827AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.