Status: | Production |
---|---|
Series: | AD8279 |
RoHS: | Compliant |
Wide input range beyond supplies |
Rugged input overvoltage protection |
Low supply current: 200 μA maximum (per amplifier) |
Low power dissipation: |
0.5 mW at VS = 2.5 V |
Bandwidth: 1 MHz (G = ½) |
CMRR: 80 dB minimum, |
dc to 20 kHz (G = ½, B Grade) |
Low offset voltage drift: ±1 μV/°C maximum (B Grade) |
Low gain drift: 1 ppm/°C maximum (B Grade) |
Enhanced slew rate: 1.4 V/μs |
Wide power supply range |
Single supply: 2 V to 36 V |
Dual supplies: ±2 V to ±18 V |
8-lead SOIC, 14-lead SOIC, and MSOP packages |
DualDifferenceAmpLowPwr | Analog Devices |
Diff-Amp, 1Mhz, -40 To 85Deg C, Nsoic-14 | Newark Electronics |
DIFF-AMP, 1MHZ, -40 TO 85DEG C, NSOIC-14 | element14 |
Where can I find additional details, specifications and documents for a AD8279ARZ?
Additional datasheets, footprints and schematics for AD8279ARZ are listed on our Part Details page. You can also find images and similar parts to AD8279ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8279ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8279ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8279ARZ fall under?
The AD8279ARZ is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8279ARZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8279ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8279ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8279ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8279ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8279ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8279ARZ?
You can fill out our help required form which you can use to request a quote for AD8279ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.