Status: | Production |
---|---|
Series: | AD8276 |
RoHS: | Compliant |
Wide input range beyond supplies |
Rugged input overvoltage protection |
Low supply current: 200 μA maximum per channel |
Low power dissipation: 0.54 mW at VS = 2.7 V |
Bandwidth: 550 kHz |
CMRR: 86 dB minimum, dc to 10 kHz |
System offset voltage: ±2 μV/°C maximum (B Grade) |
Low gain drift: 1 ppm/°C maximum (B Grade) |
Enhanced slew rate: 1.1 V/μs |
Wide power supply range |
Single supply: 2.0 V to 36 V |
Dual supplies: ±2 V to ±18 V |
Single G=1 LowPower,WideInputR | Analog Devices |
Diff-Amp, 550Khz, -40 To 85Deg C, Soic-8 | Newark Electronics |
DIFF-AMP, 550KHZ, -40 TO 85DEG C, SOIC-8 | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8276BRZ?
Additional datasheets, footprints and schematics for AD8276BRZ are listed on our Part Details page. You can also find images and similar parts to AD8276BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8276BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8276BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8276BRZ fall under?
The AD8276BRZ is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8276BRZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8276BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8276BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8276BRZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8276BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8276BRZ often in real-time on the comparison pages.
What if I can't find stock of AD8276BRZ?
You can fill out our help required form which you can use to request a quote for AD8276BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.