AD8273ARZ

Semiconductors - ICs

> Amplifiers & Comparators

> Differential Amplifiers

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD8273ARZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD8273ARZ
Series Information for AD8273ARZ - Analog Devices

Features

  • feature
    u00b14000 V HBM ESD Very low distortion 0.00025% THD + N (20 kHz) 0.0015% THD + N (100 kHz) Drives 600 u03a9 loads Two gain settings Gain of u00bd (u22126 dB) Gain of 2 (+6 dB) 0.05% maximum gain error 10 ppm/u00b0C maximum gain drift Excellent ac specifications 20 V/u03bcs minimum slew rate 800 ns to 0.01% settling time High accuracy dc performance 77 dB minimum CMRR 700 u03bcV maximum offset voltage 14-lead SOIC package Supply current: 2.5 mA maximum per channel Supply range: u00b12.5 V to u00b118 V

Description

IC AUDIO AMP DUAL 10MHZ 14SOIC

The AD8273 is a low distortion, dual-channel amplifier with internal gain setting resistors. With no external components, it can be configured as a high performance difference amplifier (G = ½ or 2), inverting amplifier (G = ½ or 2), or noninverting amplifier (G = 1½ or 3). The AD8273 operates on both single and dual supplies and only requires 2.5 mA maximum supply current for each amplifier. It is specified over the industrial temperature range of −40°C to +85°C and is fully RoHS compliant

Specifications

No. of Amplifiers:
2Amplifiers
Input Offset Voltage:
-
Gain dB Max:
2dB
Bandwidth:
20000kHz
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Amplifier Case Style:
SOIC
No. of Pins:
14Pins
Supply Voltage Range:
± 2.5V to ± 18V
Slew Rate:
20V/µs
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Amplifer Supply Voltage:
± 2.5V to ± 18V
Amplifier Type:
Audio
Base Number:
8273
Input Offset Voltage Max:
700µV
Load Impedance:
2kohm
Load Impedance Min:
2000ohm
No. of Channels:
2Channels
Operating Temperature Range:
-40°C to +85°C
Output Power (Pout):
-000mW
Settling Time:
800ns
Supply Current Max:
2.5mA
Supply Voltage Max:
18V
Supply Voltage Min:
-18V
THD + N:
0.004% @ 600ohm VS=± 15V
Termination Type:
Surface Mount Device

Alternate Descriptions

RS Components
Current Sense Amp Dual18V
Newark Electronics
Audio Power Amplifier, 2, 2.5V to 18V, SOIC, 14 RoHS Compliant: Yes
RS Components UK
Current Sense Amp Dual18V
RS Components DE
Stromfühler-Verstärker AD8273ARZ, Dual SOIC N 14-Pin Versorgungsspannung bipolar typ. : ±12 V, ±15 V, ±3 V, ±5 V, ±9 V Gleichtaktunterdrückung min. : 77dB Versorgungsstrom max. : 5 mA Montage-Typ : SMD Abmessungen : 8.75 x 4 x 1.5mm Länge : 8.75mm Arbeitsspannnung max. : ±18 V Betriebstemperatur max. : +85 °C Arbeitsspannnung min. : ±2,5 V Betriebstemperatur min. : -40 °C, Analog Devices
RS Components HK
Current Sense Amp Dual18V
RS Components JP
Current Sense Amp Dual18V
RS Components FR
Current Sense Amp Dual18V
RS Components CN
AD8273ARZ 双 电流感应放大器, 14�
RS Components ES
Current Sense Amp Dual18V
RS Components NL
Current Sense Amp Dual18V
RS Components NO
Current Sense Amp Dual18V
RS Components US
Current Sense Amp Dual18V
RS Components SG
Current Sense Amp Dual18V
RS Components TW
Current Sense Amp Dual18V