Status: | Production |
---|---|
Series: | AD8271 |
RoHS: | Compliant |
With no external resistors: |
Difference amp, gains of ½, 1, or 2 |
Single-ended amplifier: over 40 different gains |
Set reference voltage at midsupply |
Excellent ac specifications |
15 MHz bandwidth |
30 V/μs slew rate |
High accuracy dc performance |
0.08% maximum gain error |
10 ppm/°C maximum gain drift |
80 dB minimum CMRR (gain of 2) |
10-lead MSOP package |
Supply current: 2.6 mA |
Supply range: ±2.5 V to ±18 V |
Programmable Gain Amp, 20Mhz, Msop-10 | Newark Electronics |
PROGRAMMABLE GAIN AMP, 20MHZ, MSOP-10 | element14 |
High BW, G = 0.5, 1, 2, 3 | Analog Devices |
Where can I find additional details, specifications and documents for a AD8271ARMZ?
Additional datasheets, footprints and schematics for AD8271ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8271ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8271ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8271ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8271ARMZ fall under?
The AD8271ARMZ is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8271ARMZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8271ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8271ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8271ARMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8271ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8271ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8271ARMZ?
You can fill out our help required form which you can use to request a quote for AD8271ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.