AD8270ACPZ-WP Difference Amplifiers by Analog Devices

Status: Production
Series: AD8270
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8270 is a low distortion, dual-channel amplifier withinternal gain setting resistors. With no external components,it can be configured as a high performance difference amplifierwith gains of 0.5, 1, or 2. It can also be configured in over 40 single-endedconfigurations, with gains ranging from −2 to +3.The AD8270 is the first dual-difference amplifier in the small4 mm × 4 mm LFCSP. It requires the same board area as a typicalsingle-difference amplifier. The smaller package allows a 2×increase in channel density and a lower cost per channel, allwith no compromise in performance.The AD8270 operates on both single and dual supplies andrequires only 2.5 mA maximum supply current for each amplifier.It is specified over the industrial temperature range of−40°C to +85°C and is fully RoHS compliant.

Where to Buy

Prices starting from US$3.41

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.89
4,112
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.75
188
in stock
Buy Now
Logo for element14
element14
from US$3.63
188
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.41
188
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.81
186
in stock
Buy Now

Features

With no external resistors
Difference amplifier: gains of 0.5, 1, or 2
Single ended amplifiers: over 40 different gains
Set reference voltage at midsupply
Excellent ac specifications
15 MHz bandwidth
30 V/μs slew rate
High accuracy dc performance
0.08% maximum gain error
10 ppm/°C maximum gain drift
80 dB minimum CMRR (G = 2)
Two channels in small 4 mm × 4 mm LFCSP
Supply current: 2.5 mA per channel
Supply range: ±2.5 V to ±18 V

Alternative Descriptions

10MHz, Low Dist Dual Channel D | Analog Devices
Diff-Amp, 15Mhz, -40 To 85Deg C, Lfcsp | Newark Electronics
DIFF-AMP, 15MHZ, -40 TO 85DEG C, LFCSP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8270ACPZ-WP?

Additional datasheets, footprints and schematics for AD8270ACPZ-WP are listed on our Part Details page. You can also find images and similar parts to AD8270ACPZ-WP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8270ACPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8270ACPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8270ACPZ-WP fall under?

The AD8270ACPZ-WP is listed under Difference Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8270ACPZ-WP when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8270ACPZ-WP you can contact the distributor directly for product support, shipping queries etc.

Is the AD8270ACPZ-WP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8270ACPZ-WP have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8270ACPZ-WP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8270ACPZ-WP often in real-time on the comparison pages.

What if I can't find stock of AD8270ACPZ-WP?

You can fill out our help required form which you can use to request a quote for AD8270ACPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay