Status: | Production |
---|---|
Series: | AD826 |
RoHS: | Compliant |
Prices starting from US$3.55
High Speed: |
50 MHz Unity Gain Bandwidth |
350 V/µs Slew Rate |
70 ns Settling Time to 0.01% |
Easy to Use: |
Drives Unlimited Capacitive Loads |
50 mA Min Output Current Per Amplifier |
Specified for +5 V, ±5 V and ±15 V Operation |
2.0 V p-p Output Swing into a |
150 Ω Load (Vs = +5 V) |
Low Power: |
7.5 mA Max Power Supply |
Current Per Amp |
Good Video Performance |
Differential Gain & Phase |
Error of 0.07% & 0.11° |
Excellent DC Performance: |
2.0 mV Max Input Offset Voltage |
DUAL, HIGH SPEED OP AMP | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Op-Amp, 50Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 50MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a AD826ARZ?
Additional datasheets, footprints and schematics for AD826ARZ are listed on our Part Details page. You can also find images and similar parts to AD826ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD826ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD826ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD826ARZ fall under?
The AD826ARZ is listed under High Speed Op Amps (Bandwidth ≥ 50MHz).
Can I view similar or alternative parts?
You can view similar parts to AD826ARZ when available in the High Speed Op Amps (Bandwidth ≥ 50MHz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD826ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD826ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD826ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for AD826ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD826ARZ often in real-time on the comparison pages.
What if I can't find stock of AD826ARZ?
You can fill out our help required form which you can use to request a quote for AD826ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.