AD8264-EVALZ Analog Control Variable Gain Amplifiers (VGAs) by Analog Devices

Status: Production
Series: AD8264
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8264 is a quad, linear-in-dB, general-purpose, variable gain amplifier (VGA) with a preamplifier (preamp), and a flexible differential output buffer. DC coupling, combined with wide bandwidth, makes this amplifier a very good pulse processor. Each channel includes a single-ended input preamp/VGA section to preserve the wide bandwidth and fast slew rate for low distortion pulse

Where to Buy

Prices starting from US$215.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$220.69
17
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$215.00
5
in stock
Buy Now

Features

Low noise
Voltage noise: 2.3 nV/√Hz
Current noise: 2 pA/√Hz
Wide bandwidth
Small signal: 235 MHz (VGAx); 80 MHz (output amplifier)
Large signal: 80 MHz (1 V p-p)
Gain range
0 to 24 dB (input to VGA output)
6 to 30 dB (input to differential output)
Gain scaling: 20 dB/V
DC-coupled
Single-ended input and differential output
Supplies: ±2.5 V to ±5 V
Low power: 140 mW per channel at ±3.3 V

Alternative Descriptions

Quad_100 MHz DC Coupled VGA | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8264-EVALZ?

Additional datasheets, footprints and schematics for AD8264-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD8264-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8264-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8264-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8264-EVALZ fall under?

The AD8264-EVALZ is listed under Analog Control Variable Gain Amplifiers (VGAs).

Can I view similar or alternative parts?

You can view similar parts to AD8264-EVALZ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8264-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8264-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8264-EVALZ have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for AD8264-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8264-EVALZ often in real-time on the comparison pages.

What if I can't find stock of AD8264-EVALZ?

You can fill out our help required form which you can use to request a quote for AD8264-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay