Status: | Production |
---|---|
Series: | AD825 |
RoHS: | Compliant |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.69
|
10
in stock
|
Buy Now | |
Analog Devices
from US$2.27
|
1,059
in stock
|
Buy Now | |
Chip One Stop
from US$2.58
|
704
in stock
|
Buy Now | |
Newark Electronics
from US$4.32
|
196
in stock
|
Buy Now | |
element14
from US$3.49
|
196
in stock
|
Buy Now | |
Farnell
from US$3.19
|
196
in stock
|
Buy Now | |
Richardson RFPD
from US$4.08
|
14
in stock
|
Buy Now | |
CoreStaff
from US$2.91
|
4
in stock
|
Buy Now |
High Speed |
41 MHz, -3 dB bandwidth |
125 V/µs slew rate |
80 ns settling time |
Input bias current of 20 pA and noise |
current of 10 fA/√Hz |
Fully specified power supplies: ±5 V to ±15V |
Input voltage noise of 12 nV/√Hz |
Low distortion: -76 dB at 1 MHz |
High output drive capability |
Drives unlimited capacitance load |
50 mA min output current |
No phase reversal when input is |
at rail |
Available in 8-lead SOIC |
SOIC HIGH SPEED FET INPUT AMPL | Analog Devices |
Op-Amp, 26Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 26MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Fast op amp,AD825AR SO8 | RS |
Where can I find additional details, specifications and documents for a AD825ARZ?
Additional datasheets, footprints and schematics for AD825ARZ are listed on our Part Details page. You can also find images and similar parts to AD825ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD825ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD825ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD825ARZ fall under?
The AD825ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD825ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD825ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD825ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD825ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD825ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD825ARZ often in real-time on the comparison pages.
What if I can't find stock of AD825ARZ?
You can fill out our help required form which you can use to request a quote for AD825ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.