Status: | Production |
---|---|
Series: | AD8250 |
RoHS: | Compliant |
Small package: 10-lead MSOP |
Programmable gains: 1, 2, 5, 10 |
Digital or pin-programmable gain setting |
Wide supply: ±5 V to ±15 V |
Excellent dc performance |
High CMRR 98 dB (min), G = 10 |
Low gain drift: 10 ppm/°C (max) |
Low offset drift: 1.7 μV/°C (max), G = 10 |
Excellent ac performance |
Fast settling time: 615 ns to 0.001% (max) |
High slew rate: 20 V/μs (min) |
Low distortion: −110 dB THD at 1 kHz |
High CMRR over frequency: 80 dB to 50 kHz (min) |
Low noise: 18 nV/√Hz, G = 10 (max) Low power: 4 mA |
Instrumentation Amp, 10Mhz, 110Db, Msop | Newark Electronics |
INSTRUMENTATION AMP, 10MHZ, 110DB, MSOP | element14 |
Hi Speed Programmable Gain In- | Analog Devices |
Where can I find additional details, specifications and documents for a AD8250ARMZ?
Additional datasheets, footprints and schematics for AD8250ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8250ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8250ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8250ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8250ARMZ fall under?
The AD8250ARMZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8250ARMZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8250ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8250ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8250ARMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8250ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8250ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8250ARMZ?
You can fill out our help required form which you can use to request a quote for AD8250ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.