AD824ARZ-14 Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: AD824
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD824 is a quad, FET input, single supply amplifier, featuring rail-to-rail outputs. The combination of FET inputs and rail-to-rail outputs makes the AD824 useful in a wide variety of low voltage

Prices starting from US$9.19


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$12.83
1,552
Buy Now
Logo for Chip One Stop Chip One Stop US$10.10
129
Buy Now
Logo for Richardson RFPD Richardson RFPD US$9.19
28
Buy Now
Logo for Newark Electronics Newark Electronics US$10.03
3
Buy Now
Logo for element14 element14 US$10.26
3
Buy Now
View Full Pricing & Stock Comparison

Features

Single supply operation: 3 V to 30 V
Very low input bias current: 2 pA
Wide input voltage range
Rail-to-rail output swing
Low supply current per amplifier: 500 µA
Wide bandwidth: 2 MHz
Slew rate: 2 V/µs
No phase reversal

Alternative Descriptions

QUAD FET-INPUT SINGLE SPLY | Analog Devices
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD
Op-Amp, 2Mhz, -40 To 85Deg C, Nsoic-14 | Newark Electronics
OP-AMP, 2MHZ, -40 TO 85DEG C, NSOIC-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD824ARZ-14?

Additional datasheets, footprints and schematics for AD824ARZ-14 are listed on our Part Details page. You can also find images and similar parts to AD824ARZ-14 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD824ARZ-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD824ARZ-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD824ARZ-14 fall under?

The AD824ARZ-14 is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to AD824ARZ-14 when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD824ARZ-14 you can contact the distributor directly for product support, shipping queries etc.

Is the AD824ARZ-14 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD824ARZ-14 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for AD824ARZ-14.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD824ARZ-14 often in real-time on the comparison pages.

What if I can't find stock of AD824ARZ-14?

You can fill out our help required form which you can use to request a quote for AD824ARZ-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay