Status: | Production |
---|---|
Series: | AD823 |
RoHS: | Compliant |
Single-supply operation |
Output swings rail-to-rail |
Input voltage range extends below ground |
Single-supply capability from 3 V to 36 V |
High load drive |
Capacitive load drive of 500 pF, G = +1 |
Output current of 15 mA, 0.5 V from supplies |
Excellent ac performance on 2.6 mA/amplifier |
−3 dB bandwidth of 16 MHz, G = +1 |
350 ns settling time to 0.01% (2 V step) |
Slew rate of 22 V/μs |
Good dc performance |
800 μV maximum input offset voltage |
2 μV/°C offset voltage drift |
25 pA maximum input bias current |
Low distortion: −108 dBc worst harmonic @ 20 kHz |
Low noise: 16 nV/√Hz @ 10 kHz |
No phase inversion with inputs to the supply rails |
AMPLIFIER - OP AMPS | Richardson RFPD |
Op-Amp, 16Mhz, -40 To 85Deg C, Dip-8 | Newark Electronics |
OP-AMP, 16MHZ, -40 TO 85DEG C, DIP-8 | Farnell |
Where can I find additional details, specifications and documents for a AD823ANZ?
Additional datasheets, footprints and schematics for AD823ANZ are listed on our Part Details page. You can also find images and similar parts to AD823ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD823ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD823ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD823ANZ fall under?
The AD823ANZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD823ANZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD823ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD823ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD823ANZ have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD823ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD823ANZ often in real-time on the comparison pages.
What if I can't find stock of AD823ANZ?
You can fill out our help required form which you can use to request a quote for AD823ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.