AD823AARZ

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD823AARZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD823AARZ
Series Information for AD823AARZ - Analog Devices

Features

  • feature
    Single-supply operation Output swings rail-to-rail Input voltage range extends below ground Single-supply capability from 3 V to 36 V High load drive Capacitive load drive of 470 pF (G = +1, 25% overshoot) Linear output current of 40 mA, 0.5 V from supplies Excellent ac performance on 2.6 mA/amplifier u22123 dB bandwidth of 17 MHz, G = +1 325 ns settling time to 0.01% (2 V step) Slew rate of 30 V/u03bcs Low distortion: u2212108 dBc at 20 kHz (G = u22121, RL = 2 ku03a9) Good dc performance 700 u03bcV maximum input offset voltage 1 u03bcV/u00b0C offset voltage drift 25 pA maximum input bias current Low noise: 14 nV/u221aHz at 10 kHz No phase inversion with inputs to the supply rails

Description

OP-AMP 17MHZ 30V/US NSOIC-8

The AD823A is a dual precision, 17 MHz, JFET input op amp manufactured in the extra fast complementary bipolar (XFCB) process. The AD823A can operate from a single supply of 3 V to 36 V or from dual supplies of ±1.5 V to ±18 V. It has true single-supply capability with an input voltage range extending below ground in single-supply mode. Output voltage swing extends to within 20 mV of each rail for IOUT ≤ 100 μA, providing outstanding output dynamic range. It also has a linear output current of 40 mA, 0.5 V from the supply rails. An offset voltage of 700 μV maximum, an offset voltage drift of 1 μV/°C, and typical input bias currents of 0.3 pA provide dc precision with source impedances up to 1 GΩ. The AD823A provides 17 MHz, −3 dB bandwidth, and a 30 V/μs slew rate with a low supply current of only 2.6 mA per amplifier. It also provides low input voltage noise of 14 nV/√Hz and −108 dB SFDR at 20 kHz. The AD823A has low input capacitances (0.6 pF differ- ential and 1.3 pF common mode) and drives more than 500 pF of direct capacitive load as a follower. This lets the amplifier handle a wide range of load conditions.

Specifications

No. of Amplifiers:
2 Amplifier
Bandwidth:
17MHz
Slew Rate:
30V/µs
Supply Voltage Range:
3V to 36V
Amplifier Case Style:
NSOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
Op Amp Dual 17MHz JFET Input RRO SOIC8
Newark Electronics
OP-AMP, 17MHZ, 30V/US, NSOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:17MHz; Slew Rate:30V/µs; Supply Voltage Range:3V to 36V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
RS Components UK
Op Amp Dual 17MHz JFET Input RRO SOIC8
RS Components DE
Operationsverstärker AD823AARZ JFET, 3 → 36 V 17MHz SOIC, 8-Pin Rail-to-Rail Output Montage-Typ : SMD Stromversorgungs-Typ : Dual, Single Versorgungsspannung bipolar typ. : ±1.5 → ±18V Flankensteilheit typ. : 30V/µs Betriebstemperatur max. : +85 °C Betriebstemperatur min. : -40 °C Abmessungen : 5 x 4 x 1.5mm, Analog Devices
RS Components HK
Op Amp Dual 17MHz JFET Input RRO SOIC8
RS Components JP
半導体,オペアンプ,デュアル
RS Components FR
Op Amp Dual 17MHz JFET Input RRO SOIC8
RS Components CN
Op Amp Dual 17MHz JFET Input RRO SOIC8
RS Components ES
Op Amp Dual 17MHz JFET Input RRO SOIC8
RS Components NL
Op Amp Dual 17MHz JFET Input RRO SOIC8
RS Components NO
Op Amp Dual 17MHz JFET Input RRO SOIC8
RS Components US
Op Amp Dual 17MHz JFET Input RRO SOIC8
RS Components SG
Op Amp Dual 17MHz JFET Input RRO SOIC8
RS Components TW
Op Amp Dual 17MHz JFET Input RRO SOIC8