Status: | Production |
---|---|
Series: | AD8237 |
RoHS: | Compliant |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.12
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
3,262
in stock
|
Buy Now | |
Analog Devices
from US$1.61
|
2,244
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
685
in stock
|
Buy Now | |
element14
from US$1.57
|
685
in stock
|
Buy Now | |
Richardson RFPD
from US$1.49
|
50
in stock
|
Buy Now |
Gain set with 2 external resistors |
Can achieve low gain drift at all gains |
Ideal for battery powered instruments |
Supply current: 115 μA |
Rail-to-rail input and output |
Zero input crossover distortion |
Designed for excellent dc performance |
Minimum CMRR: 106 dB |
Maximum offset voltage drift: |
0.3 μV/°C |
See data sheet for additional features |
Bandwidth mode pin (BW) to adjust compensation |
8 kV HBM ESD rating |
RFI filter on-chip |
Single-supply operation: |
1.8 V to 5.5 V |
8-lead MSOP package |
Micro Power CMOS InAmp | Analog Devices |
Instrumentation Amp, 200Khz, 140Db, Msop | Newark Electronics |
INSTRUMENTATION AMP, 200KHZ, 140DB, MSOP | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8237ARMZ?
Additional datasheets, footprints and schematics for AD8237ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8237ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8237ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8237ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8237ARMZ fall under?
The AD8237ARMZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8237ARMZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8237ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8237ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8237ARMZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8237ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8237ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8237ARMZ?
You can fill out our help required form which you can use to request a quote for AD8237ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.