AD822ARZ-REEL7

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD822ARZ-REEL7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD822ARZ-REEL7
Series Information for AD822ARZ-REEL7 - Analog Devices

Features

  • feature
    True single-supply operation Output swings rail-to-rail Input voltage range extends below ground Single-supply capability from 5 V to 30 V Dual-supply capability from u00b12.5 V to u00b115 V High load drive Capacitive load drive of 350 pF, G = +1 Minimum output current of 15 mA Excellent ac performance for low power 800 u00b5A maximum quiescent current per amplifier Unity-gain bandwidth: 1.8 MHz Slew rate of 3 V/u03bcs Good dc performance 800 u00b5V maximum input offset voltage 2 u00b5V/u00b0C typical offset voltage drift 25 pA maximum input bias current Low noise 13 nV/u221aHz at 10 kHz No phase inversion
AD822ARZ-REEL7 image
RoHS Compliant

Description

FET INPUT OPAMP 1.8MHZ 3V/US NSOIC-8

The AD822 is a dual precision, low power FET input op amp that can operate from a single supply of 5 V to 30 V or from dual supplies of ±2.5 V to ±15 V. It has true single-supply capability with an input voltage range extending below the negative rail, allowing the AD822 to accommodate input signals below ground while in the single-supply mode. Output voltage swing extends to within 10 mV of each rail, providing the maximum output dynamic range. Offset voltage of 800 µV maximum, offset voltage drift of 2 µV/°C, input bias currents below 25 pA, and low input voltage noise provide dc precision with source impedances up to a gigaohm. The 1.8 MHz unity-gain bandwidth, –93 dB total harmonic distortion (THD) at 10 kHz, and 3 V/µs slew rate are provided with a low supply current of 800 µA per amplifier.

Specifications

No. of Amplifiers:
2 Amplifier
Bandwidth:
1.8MHz
Slew Rate:
3V/µs
Supply Voltage Range:
5V to 30V ±2.5V to ±15V
Amplifier Case Style:
NSOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

Newark Electronics
FET INPUT OPAMP, 1.8MHZ, 3V/US, NSOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:3V/µs; Supply Voltage Range:5V to 30V, ±2.5V to ±15V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Richardson RFPD
AMPLIFIER - OP AMPS