Status: | Production |
---|---|
Series: | AD822 |
RoHS: | Compliant |
Prices starting from US$3.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$4.65 |
No stock
|
Buy Now | |
Schukat Electronic | US$3.80 |
16,198
|
Buy Now | |
Analog Devices | US$10.53 |
1,007
|
Buy Now | |
Transfer Multisort Elektronik | US$3.43 |
584
|
Buy Now | |
Newark Electronics | US$7.83 |
171
|
Buy Now | |
element14 | US$7.10 |
171
|
Buy Now | |
Chip One Stop | US$8.23 |
109
|
Buy Now | |
Richardson RFPD | US$6.77 |
69
|
Buy Now | |
Distrelec | US$7.31 |
-
|
Buy Now |
True single-supply operation |
Output swings rail-to-rail |
Input voltage range extends below ground |
Single-supply capability from 5 V to 30 V |
Dual-supply capability from ±2.5 V to ±15 V |
High load drive |
Capacitive load drive of 350 pF, G = +1 |
Minimum output current of 15 mA |
See data sheet for additional featuresAD822-EP supports defense and aerospace applications (AQEC standard) |
Download AD822-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12636 DSCC Drawing Number |
2xOp-Amp R-to-R FET-Inp 1,8MHz SO8 | Schukat Electronic |
DUAL, SNGL SPLY PREC'N AMP | Analog Devices |
IC: operational amplifier | Transfer Multisort Elektronik |
Opamp, 1.9Mhz, -40 To 85Deg C | Newark Electronics |
OPERATIONAL AMPLIFIER | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Analog Devices Operational Amplifier, 1.8 MHz | Distrelec |
Where can I find additional details, specifications and documents for a AD822ARZ?
Additional datasheets, footprints and schematics for AD822ARZ are listed on our Part Details page. You can also find images and similar parts to AD822ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD822ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD822ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD822ARZ fall under?
The AD822ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD822ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD822ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD822ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD822ARZ have stock available?
Authorised distributors including Schukat Electronic, Analog Devices, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for AD822ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD822ARZ often in real-time on the comparison pages.
What if I can't find stock of AD822ARZ?
You can fill out our help required form which you can use to request a quote for AD822ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.