Status: | Production |
---|---|
Series: | AD822 |
RoHS: | Compliant |
Prices starting from US$4.82
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.61
|
1,577
in stock
|
Buy Now | |
Chip One Stop
from US$4.82
|
759
in stock
|
Buy Now | |
Newark Electronics
from US$6.42
|
278
in stock
|
Buy Now | |
element14
from US$7.02
|
183
in stock
|
Buy Now | |
Farnell
from US$6.51
|
183
in stock
|
Buy Now | |
Schukat Electronic
from US$8.53
|
150
in stock
|
Buy Now | |
Richardson RFPD
from US$6.60
|
140
in stock
|
Buy Now | |
Micros
from US$12.86
|
10
in stock
|
Buy Now |
True single-supply operation |
Output swings rail-to-rail |
Input voltage range extends below ground |
Single-supply capability from 5 V to 30 V |
Dual-supply capability from ±2.5 V to ±15 V |
High load drive |
Capacitive load drive of 350 pF, G = +1 |
Minimum output current of 15 mA |
See data sheet for additional featuresAD822-EP supports defense and aerospace applications (AQEC standard) |
Download AD822-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12636 DSCC Drawing Number |
DUAL, SNGL SPLY PREC'N AMP | Analog Devices |
Op-Amp, 1.8Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics |
OP-AMP, 1.8MHZ, -40 TO 85DEG C, MSOP-8 | element14 |
2xOp-Amp R-to-R FET-Inp 1,8MHz MSOP8 | Schukat Electronic |
AMPLIFIER - OP AMPS | Richardson RFPD |
Dual FET-In R-R Out Op-Amp, BW 1.9MHz, SR 3V/us, Voff 0.8mV max, +/-1.5÷+/-18V | Micros |
Where can I find additional details, specifications and documents for a AD822ARMZ?
Additional datasheets, footprints and schematics for AD822ARMZ are listed on our Part Details page. You can also find images and similar parts to AD822ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD822ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD822ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD822ARMZ fall under?
The AD822ARMZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD822ARMZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD822ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD822ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD822ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD822ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD822ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD822ARMZ?
You can fill out our help required form which you can use to request a quote for AD822ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.