AD822ANZ Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: AD822
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD822 is a dual precision, low power FET input op ampthat can operate from a single supply of 5 V to 30 V or dual supplies of ±2.5 V to ±15 V. It has true single-supply capability with an input voltage range extending below the negative rail, allowing the AD822 to accommodate input signals belowground in the single-supply mode. Output voltage swing extends to within 10 mV of each rail, providing the maximumoutput dynamic range.Offset voltage of 800 μV maximum, offset voltage drift of 2 μV/°C, input bias currents below 25 pA, and low input voltage noise provide dc precision with source impedances up to a gigaohm. The 1.8 MHz unity-gain bandwidth, –93 dB THD at 10 kHz,and 3 V/μs slew rate are provided with a low supply current of 800 μA per amplifier.

Where to Buy

Prices starting from US$7.74

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$7.74
398
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$9.26
279
in stock
Buy Now
Logo for element14
element14
from US$10.71
106
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.95
106
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$11.47
71
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.74
6
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$9.13
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$9.01
-
Buy Now

Features

True single-supply operation
Output swings rail-to-rail
Input voltage range extends below ground
Single-supply capability from  5 V to 30 V
Dual-supply capability from ±2.5 V to ±15 V
High load drive
Capacitive load drive of 350 pF, G = +1
Minimum output current of 15 mA
See data sheet for additional featuresAD822-EP supports defense and aerospace applications (AQEC standard)
Download AD822-EP data sheet (pdf)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/12636 DSCC Drawing Number

Alternative Descriptions

DUAL, SNGL SPLYPREC'N AMP | Analog Devices
OPERATIONAL AMPLIFIER | element14
IC: operational amplifier | Transfer Multisort Elektronik
Opamp, 1.8Mhz, -40 To 85Deg C | Newark Electronics
2xOp-Amp R-to-R FET-Inp 1,8MHz DIP8 | Schukat Electronic
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD822ANZ?

Additional datasheets, footprints and schematics for AD822ANZ are listed on our Part Details page. You can also find images and similar parts to AD822ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD822ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD822ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD822ANZ fall under?

The AD822ANZ is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to AD822ANZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD822ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD822ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD822ANZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AD822ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD822ANZ often in real-time on the comparison pages.

What if I can't find stock of AD822ANZ?

You can fill out our help required form which you can use to request a quote for AD822ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay