AD8228ARZ Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AD8228
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8228 is a high performance instrumentation amplifier with very high gain accuracy. Because all gain setting resistors are internal and laser trimmed, gain accuracy and gain drift are better than can be achieved with typical instrumentation amplifiers.Low voltage offset, low offset drift, low gain drift, high gain accuracy, and high CMRR make this part an excellent choice in

Where to Buy

Prices starting from US$3.56

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.56
315
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.50
79
in stock
Buy Now
Logo for element14
element14
from US$5.39
79
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.11
79
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.06
-
Buy Now

Features

Easy to use
Pin strappable gains of 10 and 100
Wide power supply range: ±2.3 V to ±18 V
DC specifications (B Grade, G = 10)
2 ppm/°C gain drift
0.02% gain error
50 μV maximum input offset voltage
0.8 μV/°C maximum input offset drift
0.6 nA maximum input bias current
100 dB CMRR
AC specifications
650 kHz, –3 dB bandwidth (G = 10)
2 V/μs slew rate
Low noise
8 nV/√Hz, @ 1 kHz (G = 100)
0.3 μV p-p from 0.1 Hz to 10 Hz (G = 100)

Alternative Descriptions

Fixed Gain Precision InAmp | Analog Devices
Instrumentation Amp, 650Khz, Nsoic | Newark Electronics
INSTRUMENTATION AMP, 650KHZ, NSOIC | element14
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8228ARZ?

Additional datasheets, footprints and schematics for AD8228ARZ are listed on our Part Details page. You can also find images and similar parts to AD8228ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8228ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8228ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8228ARZ fall under?

The AD8228ARZ is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8228ARZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8228ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8228ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8228ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8228ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8228ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8228ARZ?

You can fill out our help required form which you can use to request a quote for AD8228ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay